Littelfuse, Inc. In-Line Watertight Double Pole Class CC Fuse Holder LEYBC

Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet
Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Watertight Double Pole Class CC Fuse Holder - LEYBC - Littelfuse, Inc.
Rosemont, IL, United States
In-Line Watertight Double Pole Class CC Fuse Holder
LEYBC
In-Line Watertight Double Pole Class CC Fuse Holder LEYBC
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically-welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommodates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LEYBC
Product Name In-Line Watertight Double Pole Class CC Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Sturdi-Mount - 3556 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
Fuse Holder - 10000742 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 251978-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details