Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001XP

Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001XP) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging allows easy retail display. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL wire with black insulation Carded blister packaging for simple retail display
Request a Quote Datasheet
Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001XP) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging allows easy retail display. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL wire with black insulation Carded blister packaging for simple retail display
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0001XP - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0001XP
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001XP
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001XP) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging allows easy retail display. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL wire with black insulation Carded blister packaging for simple retail display

Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001XP) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Carded blister packaging allows easy retail display. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL wire with black insulation Carded blister packaging for simple retail display

Supplier's Site Datasheet
Fuseholders - F10884-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10884-ND
Fuseholders F10884-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHAC0001XP F10884-ND
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Fuseholders - 486-1759-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Street Lighting Fuse Boxes - D25535-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details