Littelfuse, Inc. 80V Battery-Mounted Fuse Holder with Studs FHZ00861

Description
The 80V ZCASE® BMZS Series 1-Position Forged Battery-Mounted Fuse Holder Kit features a 1-position forged brass base with a built-in battery clamp and an M10 insulated stud, which allows the installation of a ZCASE® M10 fuse (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. 1-position base and M10 insulated bolt work with a single ZCASE® M10 high-current fuse (sold separately) Included 1-position fuse holder cover helps protect against contact with the fuse and battery terminal Maximum continuous current of 250 A
Request a Quote Datasheet
Description
The 80V ZCASE® BMZS Series 1-Position Forged Battery-Mounted Fuse Holder Kit features a 1-position forged brass base with a built-in battery clamp and an M10 insulated stud, which allows the installation of a ZCASE® M10 fuse (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. 1-position base and M10 insulated bolt work with a single ZCASE® M10 high-current fuse (sold separately) Included 1-position fuse holder cover helps protect against contact with the fuse and battery terminal Maximum continuous current of 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Battery-Mounted Fuse Holder with Studs - FHZ00861 - Littelfuse, Inc.
Rosemont, IL, United States
80V Battery-Mounted Fuse Holder with Studs
FHZ00861
80V Battery-Mounted Fuse Holder with Studs FHZ00861
The 80V ZCASE® BMZS Series 1-Position Forged Battery-Mounted Fuse Holder Kit features a 1-position forged brass base with a built-in battery clamp and an M10 insulated stud, which allows the installation of a ZCASE® M10 fuse (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. 1-position base and M10 insulated bolt work with a single ZCASE® M10 high-current fuse (sold separately) Included 1-position fuse holder cover helps protect against contact with the fuse and battery terminal Maximum continuous current of 250 A

The 80V ZCASE® BMZS Series 1-Position Forged Battery-Mounted Fuse Holder Kit features a 1-position forged brass base with a built-in battery clamp and an M10 insulated stud, which allows the installation of a ZCASE® M10 fuse (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. 1-position base and M10 insulated bolt work with a single ZCASE® M10 high-current fuse (sold separately) Included 1-position fuse holder cover helps protect against contact with the fuse and battery terminal Maximum continuous current of 250 A

Supplier's Site Datasheet
Fuseholders - 5346-FHZ00861-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHZ00861-ND
Fuseholders 5346-FHZ00861-ND
CVP FUSE HOLDER

CVP FUSE HOLDER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHZ00861 5346-FHZ00861-ND
Product Name 80V Battery-Mounted Fuse Holder with Studs Fuseholders
Normal Operating Current 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 72389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-ACN -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - 087626-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details