Littelfuse, Inc. ST ATO® Fuse Block with Ground Bus 880028

Description
ST ATO® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard ATO® fuses, these products ensure the safe distribution of power throughout an application. These products are RoHS compliant. Fuses sold separately. Snap-on insulating cover included with label recesses & spare fuse holder Screw termination Integrated negative bus bar Includes sheet of circuit identification labels
Request a Quote Datasheet
Description
ST ATO® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard ATO® fuses, these products ensure the safe distribution of power throughout an application. These products are RoHS compliant. Fuses sold separately. Snap-on insulating cover included with label recesses & spare fuse holder Screw termination Integrated negative bus bar Includes sheet of circuit identification labels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST ATO® Fuse Block with Ground Bus - 880028 - Littelfuse, Inc.
Rosemont, IL, United States
ST ATO® Fuse Block with Ground Bus
880028
ST ATO® Fuse Block with Ground Bus 880028
ST ATO® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard ATO® fuses, these products ensure the safe distribution of power throughout an application. These products are RoHS compliant. Fuses sold separately. Snap-on insulating cover included with label recesses & spare fuse holder Screw termination Integrated negative bus bar Includes sheet of circuit identification labels

ST ATO® Fuse Blocks provide a cost effective, consolidated circuit protection solution. Designed to accept standard ATO® fuses, these products ensure the safe distribution of power throughout an application. These products are RoHS compliant. Fuses sold separately. Snap-on insulating cover included with label recesses & spare fuse holder Screw termination Integrated negative bus bar Includes sheet of circuit identification labels

Supplier's Site Datasheet
Fuseholders - 18-880028-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
18-880028-ND
Fuseholders 18-880028-ND
FUSE BLOCK ATO/ATC 12 W/NEG COVE

FUSE BLOCK ATO/ATC 12 W/NEG COVE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 880028 18-880028-ND
Product Name ST ATO® Fuse Block with Ground Bus Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3640-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
Solder Lug Fuse Clip-No Tab - 3570 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Fuse Holders - 2773910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details