Littelfuse, Inc. Class CC DIN-Releasable Fuse Block L60030C-2CDINR

Description
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.
Datasheet
Description
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class CC DIN-Releasable Fuse Block - L60030C-2CDINR - Littelfuse, Inc.
Rosemont, IL, United States
Class CC DIN-Releasable Fuse Block
L60030C-2CDINR
Class CC DIN-Releasable Fuse Block L60030C-2CDINR
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.

Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number L60030C-2CDINR
Product Name Class CC DIN-Releasable Fuse Block
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

30 A UL Midget Fuse Holder - 140F-D3F-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
2 suppliers
Auto Fuses holder - ANL-550B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
5mm x 20mm Fuse Cover, PVC - 3527C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Street Lighting Fuse Boxes - CG9380-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details