Littelfuse, Inc. Class G Fuse Blocks LFG480302CDINR

Description
Meet requirements for branch circuit protection One hand release from DIN Rail (snap-to-release) Universal mounting holes make for easy replacement DIN Rail mountability
Request a Quote Datasheet
Description
Meet requirements for branch circuit protection One hand release from DIN Rail (snap-to-release) Universal mounting holes make for easy replacement DIN Rail mountability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class G Fuse Blocks - LFG480302CDINR - Littelfuse, Inc.
Rosemont, IL, United States
Class G Fuse Blocks
LFG480302CDINR
Class G Fuse Blocks LFG480302CDINR
Meet requirements for branch circuit protection One hand release from DIN Rail (snap-to-release) Universal mounting holes make for easy replacement DIN Rail mountability

Meet requirements for branch circuit protection One hand release from DIN Rail (snap-to-release) Universal mounting holes make for easy replacement DIN Rail mountability

Supplier's Site
Fuseholders - LFG480302CDINR - 766249-LFG480302CDINR - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - LFG480302CDINR
766249-LFG480302CDINR
Fuseholders - LFG480302CDINR 766249-LFG480302CDINR
Manufacturer: Littelfuse Inc. Win Source Part Number: 766249-LFG480302CDIN R Series: LF Termination Style: Box Lug Current Rating: 30A For Use With/Related Products: Class G Fuse Type: Cartridge Fuseholder Type: Block Fuse Size: 0.406" Dia x 1.626" L (10.3mm x 41.3mm) Number of Circuits: 2 Voltage: 480V Mounting: DIN Rail Categories: Circuit Protection ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766249-LFG480302CDINR
Series: LF
Termination Style: Box Lug
Current Rating: 30A
For Use With/Related Products: Class G
Fuse Type: Cartridge
Fuseholder Type: Block
Fuse Size: 0.406" Dia x 1.626" L (10.3mm x 41.3mm)
Number of Circuits: 2
Voltage: 480V
Mounting: DIN Rail
Categories: Circuit Protection
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fuseholders - 5666-LFG480302CDINR-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 480V 2 Circuit Cartridge DIN Rail

Fuse Block 30A 480V 2 Circuit Cartridge DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFG480302CDINR 766249-LFG480302CDINR 5666-LFG480302CDINR-ND
Product Name Class G Fuse Blocks Fuseholders - LFG480302CDINR Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical - FPR - Reliable High-Performance Fuseholder for 5x20 mm Fuses and Vertical PCB-Mounting - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 334193 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2375263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 20 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details