Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0002SXJ

Description
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002SXJ) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation
Request a Quote Datasheet
Description
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002SXJ) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0002SXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0002SXJ
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0002SXJ
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002SXJ) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation

Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002SXJ) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation

Supplier's Site Datasheet
Fuseholders - FHAC0002SXJ-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
FHAC0002SXJ-ND
Fuseholders FHAC0002SXJ-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHAC0002SXJ FHAC0002SXJ-ND
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4705297 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - FEU(Grip) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 669434-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details