Littelfuse, Inc. Class H Indicating Fuse Blocks LFH250601CID

Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Request a Quote Datasheet
Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class H Indicating Fuse Blocks - LFH250601CID - Littelfuse, Inc.
Rosemont, IL, United States
Class H Indicating Fuse Blocks
LFH250601CID
Class H Indicating Fuse Blocks LFH250601CID
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

Supplier's Site Datasheet
Fuseholders - 5666-LFH250601CID-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 60A 250V 1 Circuit Cartridge DIN Rail

Fuse Block 60A 250V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number LFH250601CID 5666-LFH250601CID-ND
Product Name Class H Indicating Fuse Blocks Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 2374 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
Auto Fuses Auto fuse clips - VF-113 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0600-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details