Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002ZXJ) is compatible with ATO® blade fuses up to 30A (sold separately). Its 3.524" (89.5 mm) orange 12 AWG GXL wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 3.524" (89.5 mm) GXL wire leads with 0.25" (6.35 mm) end strips 12 AWG leads with orange insulation
Holder -ATO Inline w/cvr Orang 12AWG 30A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334877-FHAC0002ZXJ
Category: Circuit Protection>Fuseholde
Packaging: Bulk
Termination Style: Wire Leads
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Number of Circuits: 1
Voltage: 32V
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
Current Rating (Amps): 30 A
HTSUS: 8538.90.8180
Other Part Number: F32010-ND,F32010,-10
RoHS Status: ROHS3 Compliant
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:32V RoHS Compliant: Yes
| Littelfuse, Inc. | Waytek, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | FHAC0002ZXJ | 46292 | 8949613 | 1334877-FHAC0002ZXJ | F3210-ND | 56P4173 |
| Product Name | FHAC - 32V Waterproof In-Line Fuse Holder | Littelfuse ATO®/ATC In-line Fuse Holder, 12Ga. Orange GXL Wire, 4" Leads, 30A, FHAC0002ZXJ | Fuse Holders | Circuit Protection - Fuseholders | Fuseholders | Fuse Holder, In Line; Fuse Holder Type Littelfuse |
| Normal Operating Current | 30 amps | 30 amps | 30 amps | 30 amps |