Littelfuse, Inc. Midget Size Fuse Block L60030M-2C

Description
Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation.Long Life: High-strength materials — Midget fuse blocks are molded of high-strength, high temperature material to minimize block breakage during handling and installation, as well as damage due to heat. Reduced resistance, less heat — High conductivity, one-piece copper alloy fuse clips have lower resistance than traditional two-piece brass or phosphor bronze fuse clips minimizes heat rise and watts loss within the fuse block. Reduced Inventory: Gangable — Interlocking fuse blocks allow ganging to produce a fuse block with any number of poles. Flexible terminal arrangements — Midget fuse blocks are available with type C box lug, type SQ screw, or type PQ pressure plate terminals. Type SQ terminals have binding-head screws, while type PQ terminals have captive pressure plates. Both terminal types can accommodate side- or top- mounted quick-connect terminals. This flexibility allows the accommodation of most needs and reduces part inventory requirements. Additional Features: DIN rail mountable — FBDIN1 adapters permit snap-mounting Littelfuse Midget fuse blocks directly to standard or low profile 35mm symmetrical “hat” and 32mm asymmetrical DIN rails. Patented DIN rail adapters snap securely to Littelfuse fuse blocks and to DIN rails without tools. They can be readily removed from rails by lifting the disconnect tab.
Datasheet
Description
Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation.Long Life: High-strength materials — Midget fuse blocks are molded of high-strength, high temperature material to minimize block breakage during handling and installation, as well as damage due to heat. Reduced resistance, less heat — High conductivity, one-piece copper alloy fuse clips have lower resistance than traditional two-piece brass or phosphor bronze fuse clips minimizes heat rise and watts loss within the fuse block. Reduced Inventory: Gangable — Interlocking fuse blocks allow ganging to produce a fuse block with any number of poles. Flexible terminal arrangements — Midget fuse blocks are available with type C box lug, type SQ screw, or type PQ pressure plate terminals. Type SQ terminals have binding-head screws, while type PQ terminals have captive pressure plates. Both terminal types can accommodate side- or top- mounted quick-connect terminals. This flexibility allows the accommodation of most needs and reduces part inventory requirements. Additional Features: DIN rail mountable — FBDIN1 adapters permit snap-mounting Littelfuse Midget fuse blocks directly to standard or low profile 35mm symmetrical “hat” and 32mm asymmetrical DIN rails. Patented DIN rail adapters snap securely to Littelfuse fuse blocks and to DIN rails without tools. They can be readily removed from rails by lifting the disconnect tab.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Size Fuse Block - L60030M-2C - Littelfuse, Inc.
Rosemont, IL, United States
Midget Size Fuse Block
L60030M-2C
Midget Size Fuse Block L60030M-2C
Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation.Long Life: High-strength materials — Midget fuse blocks are molded of high-strength, high temperature material to minimize block breakage during handling and installation, as well as damage due to heat. Reduced resistance, less heat — High conductivity, one-piece copper alloy fuse clips have lower resistance than traditional two-piece brass or phosphor bronze fuse clips minimizes heat rise and watts loss within the fuse block. Reduced Inventory: Gangable — Interlocking fuse blocks allow ganging to produce a fuse block with any number of poles. Flexible terminal arrangements — Midget fuse blocks are available with type C box lug, type SQ screw, or type PQ pressure plate terminals. Type SQ terminals have binding-head screws, while type PQ terminals have captive pressure plates. Both terminal types can accommodate side- or top- mounted quick-connect terminals. This flexibility allows the accommodation of most needs and reduces part inventory requirements. Additional Features: DIN rail mountable — FBDIN1 adapters permit snap-mounting Littelfuse Midget fuse blocks directly to standard or low profile 35mm symmetrical “hat” and 32mm asymmetrical DIN rails. Patented DIN rail adapters snap securely to Littelfuse fuse blocks and to DIN rails without tools. They can be readily removed from rails by lifting the disconnect tab.

Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation.Long Life: High-strength materials — Midget fuse blocks are molded of high-strength, high temperature material to minimize block breakage during handling and installation, as well as damage due to heat. Reduced resistance, less heat — High conductivity, one-piece copper alloy fuse clips have lower resistance than traditional two-piece brass or phosphor bronze fuse clips minimizes heat rise and watts loss within the fuse block. Reduced Inventory: Gangable — Interlocking fuse blocks allow ganging to produce a fuse block with any number of poles. Flexible terminal arrangements — Midget fuse blocks are available with type C box lug, type SQ screw, or type PQ pressure plate terminals. Type SQ terminals have binding-head screws, while type PQ terminals have captive pressure plates. Both terminal types can accommodate side- or top- mounted quick-connect terminals. This flexibility allows the accommodation of most needs and reduces part inventory requirements. Additional Features: DIN rail mountable — FBDIN1 adapters permit snap-mounting Littelfuse Midget fuse blocks directly to standard or low profile 35mm symmetrical “hat” and 32mm asymmetrical DIN rails. Patented DIN rail adapters snap securely to Littelfuse fuse blocks and to DIN rails without tools. They can be readily removed from rails by lifting the disconnect tab.

Supplier's Site Datasheet
LF Fuseblocks and Holders - L60030M-2C - Galco Industrial Electronics
Madison Heights, MI, United States
LF Fuseblocks and Holders
L60030M-2C
LF Fuseblocks and Holders L60030M-2C
ACS 600V midget block 30a 2 POLE

ACS 600V midget block 30a 2 POLE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders
Product Number L60030M-2C L60030M-2C
Product Name Midget Size Fuse Block LF Fuseblocks and Holders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Street Lighting Fuse Boxes - 861604-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details