Littelfuse, Inc. FHJ - JCASE® FHJ HLJC1002GA

Description
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002GA) features red 8 AWG UL1569 leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 18.9" (480 mm) and 3.94" (100 mm) 8 AWG UL1569 leads with red insulation No end strips
Request a Quote Datasheet
Description
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002GA) features red 8 AWG UL1569 leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 18.9" (480 mm) and 3.94" (100 mm) 8 AWG UL1569 leads with red insulation No end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - HLJC1002GA - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
HLJC1002GA
FHJ - JCASE® FHJ HLJC1002GA
Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002GA) features red 8 AWG UL1569 leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 18.9" (480 mm) and 3.94" (100 mm) 8 AWG UL1569 leads with red insulation No end strips

Easily install a Low-Profile JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 58V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (HLJC1002GA) features red 8 AWG UL1569 leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with Low-Profile JCASE® fuses rated up to 60 amps (fuse sold separately) Cover protects the installed fuse in harsh automotive environments 18.9" (480 mm) and 3.94" (100 mm) 8 AWG UL1569 leads with red insulation No end strips

Supplier's Site Datasheet
Fuseholders - 5346-HLJC1002GA-ND - DigiKey
Thief River Falls, MN, United States
FUSE HOLDER

FUSE HOLDER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number HLJC1002GA 5346-HLJC1002GA-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuseholders - 486-4622-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
Fuse Holders - 353137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details