Littelfuse, Inc. 155 - ATO® 155 913-007

Description
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-007) accepts 10 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 10 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel
Datasheet
Description
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-007) accepts 10 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 10 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 913-007 - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
913-007
155 - ATO® 155 913-007
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-007) accepts 10 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 10 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel

A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-007) accepts 10 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 10 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 913-007
Product Name 155 - ATO® 155
Mounting In-Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 6.3 x 32 mm, THT - OG (Holder) 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 500 volts
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0605-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details