Littelfuse, Inc. Fuse Holders L60030M1SQ

Description
Littelfuse L60030M1SQ
Request a Quote Datasheet
Description
Littelfuse L60030M1SQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 7693772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7693772
Fuse Holders 7693772
Littelfuse L60030M1SQ

Littelfuse L60030M1SQ

Supplier's Site
Fuseholders - 5666-L60030M1SQ-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361524-L60030M1SQ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361524-L60030M1SQ
Circuit Protection - Fuseholders 1361524-L60030M1SQ
Win Source Part Number: 1361524-L60030M1SQ Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: L600 Package: Box Product Status: Active Mounting Type: Chassis Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Screw Terminal, Quick Connect For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 600V Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm) Fuseholder Type: Block

Win Source Part Number: 1361524-L60030M1SQ
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: L600
Package: Box
Product Status: Active
Mounting Type: Chassis Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Contact Finish: Tin
Contact Material: Copper Alloy
Termination Style: Screw Terminal, Quick Connect
For Use With/Related Products: 5AG, 13/32" x 1-1/2" (Midget)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 600V
Fuse Size: 0.394" Dia x 1.496" L (10mm x 38mm)
Fuseholder Type: Block

Buy Now Datasheet
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse - 18M9175 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse
18M9175
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse 18M9175
FUSE BLOCK, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Quick Connect, Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Quick Connect, Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 7693772 5666-L60030M1SQ-ND 1361524-L60030M1SQ 18M9175
Product Name Fuse Holders Fuseholders Circuit Protection - Fuseholders Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse
Standard Fuse Size Accomodated Other; (10 x 38mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080676 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse Block - 1491-N126 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Fuse Holders - 2773901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details