Littelfuse, Inc. Fuseholders L60030M2C

Description
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1111-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1111-ND
Fuseholders F1111-ND
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse - 18M9176 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse
18M9176
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse 18M9176
FUSE BLOCK, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1111-ND 18M9176
Product Name Fuseholders Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CG5320-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080766 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details