Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001ZXJM

Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJM) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG wire leads with 0.5" (12.7 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.5" (12.7 mm) end strips 16 AWG GXL wire with black insulation
Request a Quote Datasheet
Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJM) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG wire leads with 0.5" (12.7 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.5" (12.7 mm) end strips 16 AWG GXL wire with black insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0001ZXJM - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0001ZXJM
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001ZXJM
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJM) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG wire leads with 0.5" (12.7 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.5" (12.7 mm) end strips 16 AWG GXL wire with black insulation

Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJM) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG wire leads with 0.5" (12.7 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.5" (12.7 mm) end strips 16 AWG GXL wire with black insulation

Supplier's Site Datasheet
Fuseholders - 5346-FHAC0001ZXJM-ND - DigiKey
Thief River Falls, MN, United States
FUSE HOLDER

FUSE HOLDER

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHAC0001ZXJM 5346-FHAC0001ZXJM-ND
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details
Street Lighting Fuse Boxes - 608734-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details