Littelfuse, Inc. Fuseholders L60030M2SQ

Description
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1114-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1114-ND
Fuseholders F1114-ND
Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 2 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse - 18M9177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse
18M9177
Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse 18M9177
FUSE BLOCK, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 10.3 X 38MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Holder, 30A, 600V, Qc; Fuse Holder Type Littelfuse - 51AC2016 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 30A, 600V, Qc; Fuse Holder Type Littelfuse
51AC2016
Cartridge Fuse Holder, 30A, 600V, Qc; Fuse Holder Type Littelfuse 51AC2016
CARTRIDGE FUSE HOLDER, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:L600M Series; Voltage Rating VAC:600V; RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 30A, 600V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:L600M Series; Voltage Rating VAC:600V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1114-ND 18M9177
Product Name Fuseholders Fuse Block, 10.3 X 38Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

FEU Shocksafe Panel Mnt Finger Grp FuseCarrier for 1/4in.x 1 1/4in. Fuse,Solder - 70160261 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers