Littelfuse, Inc. Fuseholders L60030C1C

Description
Fuse Block 30A 600V 1 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Block 30A 600V 1 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030C1C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 1 Circuit Cartridge DIN Rail

Fuse Block 30A 600V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Fuse Block; Fuse Holder Type Littelfuse - 99F5490 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block; Fuse Holder Type Littelfuse
99F5490
Fuse Block; Fuse Holder Type Littelfuse 99F5490
FUSE BLOCK; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

FUSE BLOCK; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-L60030C1C-ND 99F5490
Product Name Fuseholders Fuse Block; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 A UL Class CC Fuse Holder - 140F-D3C-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - FUP Shocksafe -  - VICFUSE
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
SMT Fuse Clip- no end stop on T&R - 3622TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers