Littelfuse, Inc. Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses FHLM0200ZPA

Description
The Add-A-Circuit® Series 58V Fuse Holder for Low Profile MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This Low Profile MINI® Add-A-Circuit® fuse tap (FHLM0200ZPA) features a 16 AWG UL 1015 wire lead with butt splice connectors for easy wiring. As a blister packaged Low Profile MINI® Add-A-Circuit® kit, it comes with a set of Low Profile MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with Low Profile MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp Low Profile MINI® fuses 16 AWG UL 1015 wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The Add-A-Circuit® Series 58V Fuse Holder for Low Profile MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This Low Profile MINI® Add-A-Circuit® fuse tap (FHLM0200ZPA) features a 16 AWG UL 1015 wire lead with butt splice connectors for easy wiring. As a blister packaged Low Profile MINI® Add-A-Circuit® kit, it comes with a set of Low Profile MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with Low Profile MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp Low Profile MINI® fuses 16 AWG UL 1015 wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses - FHLM0200ZPA - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses
FHLM0200ZPA
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses FHLM0200ZPA
The Add-A-Circuit® Series 58V Fuse Holder for Low Profile MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This Low Profile MINI® Add-A-Circuit® fuse tap (FHLM0200ZPA) features a 16 AWG UL 1015 wire lead with butt splice connectors for easy wiring. As a blister packaged Low Profile MINI® Add-A-Circuit® kit, it comes with a set of Low Profile MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with Low Profile MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp Low Profile MINI® fuses 16 AWG UL 1015 wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

The Add-A-Circuit® Series 58V Fuse Holder for Low Profile MINI® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This Low Profile MINI® Add-A-Circuit® fuse tap (FHLM0200ZPA) features a 16 AWG UL 1015 wire lead with butt splice connectors for easy wiring. As a blister packaged Low Profile MINI® Add-A-Circuit® kit, it comes with a set of Low Profile MINI® fuses (3A, 5A, 7.5A, and 10A). Compatible with Low Profile MINI® blade fuses up to 10 amps Blister packaged kit includes 3-amp, 5-amp, 7.5-amp, and 10-amp Low Profile MINI® fuses 16 AWG UL 1015 wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - FHLM0200ZPA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
FHLM0200ZPA-ND
Fuseholders FHLM0200ZPA-ND
Fuse Holder 10A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 1 Circuit Blade Free Hanging (In-Line)

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHLM0200ZPA FHLM0200ZPA-ND
Product Name Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses Fuseholders
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Blocks - VF-200IC -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder - 3568 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 565778-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details