Littelfuse, Inc. BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 876-199

Description
The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current fusing to a post-style battery. When combined with one of the available 2-way (882-854) or 3-way (882-853) busbar and stud assemblies and standard M8 nuts (not included), this battery mount creates a multi-fuse holder for installing ZCASE® M8-size fuses. Tin-plated alloy C194 material for corrosion resistance Includes an M6 carriage bolt and M6 flange nut Right-handed bolt clamp
Datasheet
Description
The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current fusing to a post-style battery. When combined with one of the available 2-way (882-854) or 3-way (882-853) busbar and stud assemblies and standard M8 nuts (not included), this battery mount creates a multi-fuse holder for installing ZCASE® M8-size fuses. Tin-plated alloy C194 material for corrosion resistance Includes an M6 carriage bolt and M6 flange nut Right-handed bolt clamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder - 876-199 - Littelfuse, Inc.
Rosemont, IL, United States
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder
876-199
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 876-199
The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current fusing to a post-style battery. When combined with one of the available 2-way (882-854) or 3-way (882-853) busbar and stud assemblies and standard M8 nuts (not included), this battery mount creates a multi-fuse holder for installing ZCASE® M8-size fuses. Tin-plated alloy C194 material for corrosion resistance Includes an M6 carriage bolt and M6 flange nut Right-handed bolt clamp

The 32V Bolt-Down ZCASE® BMZ Series Fuse Holder Battery Terminal Mount with Right-Handed Bolt Clamp is a component part of the ZCASE® BMZ Series that allows you to connect high-current fusing to a post-style battery. When combined with one of the available 2-way (882-854) or 3-way (882-853) busbar and stud assemblies and standard M8 nuts (not included), this battery mount creates a multi-fuse holder for installing ZCASE® M8-size fuses. Tin-plated alloy C194 material for corrosion resistance Includes an M6 carriage bolt and M6 flange nut Right-handed bolt clamp

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 876-199
Product Name BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder
Normal Operating Current 206 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Shock-Safe Fuseholder, 6.3 x 32 mm, Fingergrip, IP68 - 231549P - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 396250-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details