Littelfuse, Inc. Fuseholders L60030C3SQDINR

Description
Fuse Block 30A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030C3SQDINR-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 30A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Cartridge Fuse Holder, 3P, 30A, 600V; Fuse Holder Type Littelfuse - 56P4243 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 3P, 30A, 600V; Fuse Holder Type Littelfuse
56P4243
Cartridge Fuse Holder, 3P, 30A, 600V; Fuse Holder Type Littelfuse 56P4243
CARTRIDGE FUSE HOLDER, 3P, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD L600C-DINR Series RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 3P, 30A, 600V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD L600C-DINR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-L60030C3SQDINR-ND 56P4243
Product Name Fuseholders Cartridge Fuse Holder, 3P, 30A, 600V; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000673 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Fuse Holders/Fuse Bases - VRB10-30M/30L;VCB10-30(L) -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 to 1000 volts
Approvals / Ratings UL
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 404124-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details