Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
LITTELFUSE, INC.
FHAC0001ZXJD -- FUSEHOLDERS
Littelfuse, Inc.
Fuseholders
FHAC0001ZXJD
Description
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fuseholders
F9334-ND
Fuseholders
F9334-ND
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)
Fuse Holder 20A 1 Circuit Blade Free Hanging (In-Line)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fuse Holders
Product Number
F9334-ND
Product Name
Fuseholders
Mounting
In-Line Mount
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Fuse Clips - VF-205D
View Details
Allen-Bradley / Rockwell Automation
3 Pole 250V 30 A Fuse Block
1491-R226
Specs
Rated Operating Voltage
250 volts
View Details
RS Components, Ltd.
Fuse Holders
2375259
Specs
Normal Operating Current
10 amps
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Keystone Electronics Corp.
5mm Snap-In PC Fuse Holder
3527
Specs
Standard Fuse Size Accomodated
Other; (5mm)
Normal Operating Current
6.3 amps
Mounting
THM
View Details
5
suppliers