Littelfuse, Inc. Global Touch-Safe Distribution Blocks GDB61153Z

Description
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections
Description
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

Suppliers

Company
Product
Description
Supplier Links
Global Touch-Safe Distribution Blocks - GDB61153Z - Littelfuse, Inc.
Rosemont, IL, United States
Global Touch-Safe Distribution Blocks
GDB61153Z
Global Touch-Safe Distribution Blocks GDB61153Z
POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

POWR-BLOKS Global Distribution Blocks add safety and mounting versatility to our distribution block solutions. The Global Distribution Blocks are approved to UL standards. The Global Distribution Blocks are IP20 finger safe to reduce the risk of contact and eliminates the need for block or panel covers. Installation is quick an easy, all blocks can be mounted on DIN rail or to the panel. Global part meeting UL standards Space saving design Integrated touch-safe cover to increase safety IP20 protection rating Mounts to DIN rail or panels Reliable brass connections

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number GDB61153Z
Product Name Global Touch-Safe Distribution Blocks
Normal Operating Current 115 amps
Unlock Full Specs
to access all available technical data

Similar Products

TE5 / PC Fuse Holder, Low Profile - 3553 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
2 suppliers
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Solder - 70160259 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details