Littelfuse, Inc. BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 882-853

Description
The 32V Bolt-Down ZCASE® BMZ Series 3-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 3-way busbar assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. The bolts are insulted, which allows you to mount compatible ZCASE® fuses (sold separately) using standard M8 threaded flange nuts (not included). There's no need for specialized nylon nuts. 3-way busbar and stud assembly enables a multi-fuse configuration for the BMZ Series fuse holder Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately
Request a Quote Datasheet
Description
The 32V Bolt-Down ZCASE® BMZ Series 3-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 3-way busbar assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. The bolts are insulted, which allows you to mount compatible ZCASE® fuses (sold separately) using standard M8 threaded flange nuts (not included). There's no need for specialized nylon nuts. 3-way busbar and stud assembly enables a multi-fuse configuration for the BMZ Series fuse holder Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder - 882-853 - Littelfuse, Inc.
Rosemont, IL, United States
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder
882-853
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 882-853
The 32V Bolt-Down ZCASE® BMZ Series 3-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 3-way busbar assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. The bolts are insulted, which allows you to mount compatible ZCASE® fuses (sold separately) using standard M8 threaded flange nuts (not included). There's no need for specialized nylon nuts. 3-way busbar and stud assembly enables a multi-fuse configuration for the BMZ Series fuse holder Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately

The 32V Bolt-Down ZCASE® BMZ Series 3-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 3-way busbar assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. The bolts are insulted, which allows you to mount compatible ZCASE® fuses (sold separately) using standard M8 threaded flange nuts (not included). There's no need for specialized nylon nuts. 3-way busbar and stud assembly enables a multi-fuse configuration for the BMZ Series fuse holder Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately

Supplier's Site Datasheet
Fuseholders - F9151-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F9151-ND
Fuseholders F9151-ND
ZCASE HOLDER ASSM 3WAY

ZCASE HOLDER ASSM 3WAY

Buy Now Datasheet
Littelfuse ZCASE® 3-Way Bus Bar & Stud Assembly, 882-853 - 45597 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® 3-Way Bus Bar & Stud Assembly, 882-853
45597
Littelfuse ZCASE® 3-Way Bus Bar & Stud Assembly, 882-853 45597
Littelfuse ZCASE 3-Way Bus Bar & Stud Assembly 882-853 Category: Fuse Holders Manufacturer: Littelfuse Mounts directly to a post-style battery terminal Assembly Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together. Place Z-case fused to the battery Mount the assembly to the battery Attach cables with ring terminals over the top of the fuses onto the studs Thread nuts and lock washers to the top of the studs and torque to 12+/-2 Nm
  • Littelfuse ZCASE 3-Way Bus Bar & Stud Assembly 882-853
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Mounts directly to a post-style battery terminal

Assembly

  1. Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together.
  2. Place Z-case fused to the battery
  3. Mount the assembly to the battery
  4. Attach cables with ring terminals over the top of the fuses onto the studs
  5. Thread nuts and lock washers to the top of the studs and torque to 12+/-2 Nm
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 882-853 F9151-ND 45597
Product Name BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder Fuseholders Littelfuse ZCASE® 3-Way Bus Bar & Stud Assembly, 882-853
Normal Operating Current 206 amps 275 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3891-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuse Block - 1491-N333 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - 2165345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F1)
View Details