Littelfuse, Inc. GP S.A. STANDARD NOMINAL LEBAD

Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet
Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP S.A. STANDARD NOMINAL - LEBAD - Littelfuse, Inc.
Rosemont, IL, United States
GP S.A. STANDARD NOMINAL
LEBAD
GP S.A. STANDARD NOMINAL LEBAD
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically-welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommodates a wide range of stranded or solid copper conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number LEBAD
Product Name GP S.A. STANDARD NOMINAL
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder-onT&R, Blue - 3587-15TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - BM3997-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details