Littelfuse, Inc. BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 882-854

Description
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 2-way assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. Insulated bolts on the busbar let you mount compatible ZCASE® fuses (sold separately) using standard M8 threaded hardware (not included). 2-way busbar assembly enables a multi-fuse holder configuration for the BMZ Series Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately
Request a Quote Datasheet
Description
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 2-way assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. Insulated bolts on the busbar let you mount compatible ZCASE® fuses (sold separately) using standard M8 threaded hardware (not included). 2-way busbar assembly enables a multi-fuse holder configuration for the BMZ Series Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder - 882-854 - Littelfuse, Inc.
Rosemont, IL, United States
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder
882-854
BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder 882-854
The 32V Bolt-Down ZCASE® BMZ Series 2-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 2-way assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. Insulated bolts on the busbar let you mount compatible ZCASE® fuses (sold separately) using standard M8 threaded hardware (not included). 2-way busbar assembly enables a multi-fuse holder configuration for the BMZ Series Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately

The 32V Bolt-Down ZCASE® BMZ Series 2-Way Busbar & Stud Assembly is a component part of the BMZ Series fuse holder. The 2-way assembly connects to a ZCASE® BMZ Series battery terminal mount (sold separately), allowing the addition of multiple ZCASE® fuses to a post-style battery. Insulated bolts on the busbar let you mount compatible ZCASE® fuses (sold separately) using standard M8 threaded hardware (not included). 2-way busbar assembly enables a multi-fuse holder configuration for the BMZ Series Requires a BMZ Series battery terminal mount (876-199 or 0FHZ00852), fuse holder cover (901-325), and standard M8 hardware, all sold separately

Supplier's Site Datasheet
Littelfuse ZCASE® 2-Way Bus Bar & Stud Assembly, 882-854 - 45598 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® 2-Way Bus Bar & Stud Assembly, 882-854
45598
Littelfuse ZCASE® 2-Way Bus Bar & Stud Assembly, 882-854 45598
Littelfuse ZCASE 2-Way Bus Bar & Stud Assembly 882-854 Category: Fuse Holders Manufacturer: Littelfuse Mounts directly to a post style battery terminal Assembly Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together. Place Z-case fused to the battery Mount the assembly to the battery Attach cables with ring terminals over the top of the fuses onto the studs Thread nuts and lock washers to the top of the studs and torque to 12+/-2 Nm
  • Littelfuse ZCASE 2-Way Bus Bar & Stud Assembly 882-854
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Mounts directly to a post style battery terminal

Assembly

  1. Place the battery terminal on the stud & bus bar assembly. For 2 positions bolt the two pieces together.
  2. Place Z-case fused to the battery
  3. Mount the assembly to the battery
  4. Attach cables with ring terminals over the top of the fuses onto the studs
  5. Thread nuts and lock washers to the top of the studs and torque to 12+/-2 Nm
Supplier's Site Datasheet
Fuseholders - F9152-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F9152-ND
Fuseholders F9152-ND
ZCASE HOLDER ASSM 2WAY

ZCASE HOLDER ASSM 2WAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 882-854 45598 F9152-ND
Product Name BMZ - 32V Bolt-Down Battery-Mounted Fuse Holder Littelfuse ZCASE® 2-Way Bus Bar & Stud Assembly, 882-854 Fuseholders
Normal Operating Current 206 amps 275 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3896-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
Horizontal Entry Mini Auto Fuse Clip, SMT - 3569 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
Fuse Holder - 4727304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 3718697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
View Details