Littelfuse, Inc. 400 A Bolt-Down Fuse Holders FHZ415

Description
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ415) is a five-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Five-position fuse holder accepts ZCASE® M10 fuses Rated for up to 80 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Tin-plated copper busbar Carbon steel studs with stainless steel nuts
Request a Quote Datasheet
Description
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ415) is a five-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Five-position fuse holder accepts ZCASE® M10 fuses Rated for up to 80 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Tin-plated copper busbar Carbon steel studs with stainless steel nuts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 A Bolt-Down Fuse Holders - FHZ415 - Littelfuse, Inc.
Rosemont, IL, United States
400 A Bolt-Down Fuse Holders
FHZ415
400 A Bolt-Down Fuse Holders FHZ415
This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ415) is a five-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Five-position fuse holder accepts ZCASE® M10 fuses Rated for up to 80 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Tin-plated copper busbar Carbon steel studs with stainless steel nuts

This ZCASE® 4P-5P Series 400 A Bolt-Down Fuse Holder (FHZ415) is a five-position automotive fuse block that enables circuit-protected power distribution with ZCASE® fuses (sold separately). The DC power distribution block has a thermoplastic base and protective cover with a UL 94 V-0 flammability rating and has been tested to ISO 16750-3 standards for shock and vibration. Five-position fuse holder accepts ZCASE® M10 fuses Rated for up to 80 V dc Tested to ISO 16750-3 4.3 and ISO 16750-3 4.1.2.7 standards for shock and vibration to withstand harsh conditions Tin-plated copper busbar Carbon steel studs with stainless steel nuts

Supplier's Site Datasheet
Fuseholders - 18-FHZ415-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
18-FHZ415-ND
Fuseholders 18-FHZ415-ND
ZCASE 4P-5P FUSE HOLDER

ZCASE 4P-5P FUSE HOLDER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHZ415 18-FHZ415-ND
Product Name 400 A Bolt-Down Fuse Holders Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2; Fuse Drawer; For power entry modules; - 70080681 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
THM Vertical Entry Maxi Auto Blade Fuse Clip - 3581-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; THM
View Details
Street Lighting Fuse Boxes - A95277-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details