Littelfuse, Inc. Socket for Heavy Duty Relay 99026

Description
Accepts Cole Hersee relays and standard ISO relays.Modular design featuring sockets that dovetail together and Accepts standard quick-connect terminals. Sockets are constructed of rugged glass-filled polyamide with a temperature range -40C to 85C 99025 Accepts RA- 70A relays Use with Tyco (AMP) terminals 280756 or 280755 99026 Accepts RA- and RC 20 to 40A relays Use with Tyco (AMP) terminals 42281 or Ark-Les 3000H112A
Datasheet
Description
Accepts Cole Hersee relays and standard ISO relays.Modular design featuring sockets that dovetail together and Accepts standard quick-connect terminals. Sockets are constructed of rugged glass-filled polyamide with a temperature range -40C to 85C 99025 Accepts RA- 70A relays Use with Tyco (AMP) terminals 280756 or 280755 99026 Accepts RA- and RC 20 to 40A relays Use with Tyco (AMP) terminals 42281 or Ark-Les 3000H112A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket for Heavy Duty Relay - 99026 - Littelfuse, Inc.
Rosemont, IL, United States
Socket for Heavy Duty Relay
99026
Socket for Heavy Duty Relay 99026
Accepts Cole Hersee relays and standard ISO relays.Modular design featuring sockets that dovetail together and Accepts standard quick-connect terminals. Sockets are constructed of rugged glass-filled polyamide with a temperature range -40C to 85C 99025 Accepts RA- 70A relays Use with Tyco (AMP) terminals 280756 or 280755 99026 Accepts RA- and RC 20 to 40A relays Use with Tyco (AMP) terminals 42281 or Ark-Les 3000H112A

Accepts Cole Hersee relays and standard ISO relays.Modular design featuring sockets that dovetail together and Accepts standard quick-connect terminals. Sockets are constructed of rugged glass-filled polyamide with a temperature range -40C to 85C 99025 Accepts RA- 70A relays Use with Tyco (AMP) terminals 280756 or 280755 99026 Accepts RA- and RC 20 to 40A relays Use with Tyco (AMP) terminals 42281 or Ark-Les 3000H112A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 99026
Product Name Socket for Heavy Duty Relay
Normal Operating Current 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-w/end stops - 3529 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuse Holder - 18400842 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Clips - 2047629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fuse Clip
View Details
Auto Fuses holder - ATU-08KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details