Littelfuse, Inc. 70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014450

Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014450) comes with a pre-loaded 450-amp MEGA® fuse. Includes a 450-amp MEGA® fuse
Datasheet
Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014450) comes with a pre-loaded 450-amp MEGA® fuse. Includes a 450-amp MEGA® fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 V Bolt-Down Sealed Water-Resistant Fuse Holder - 880014450 - Littelfuse, Inc.
Rosemont, IL, United States
70 V Bolt-Down Sealed Water-Resistant Fuse Holder
880014450
70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014450
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014450) comes with a pre-loaded 450-amp MEGA® fuse. Includes a 450-amp MEGA® fuse

The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014450) comes with a pre-loaded 450-amp MEGA® fuse. Includes a 450-amp MEGA® fuse

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 880014450
Product Name 70 V Bolt-Down Sealed Water-Resistant Fuse Holder
Normal Operating Current 337 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Blocks - VF-2012 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - D37167-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details