Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001ZXJ

Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJ) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL/FLR2X-B wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL/FLR2X-B wire with black insulation
Request a Quote Datasheet
Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJ) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL/FLR2X-B wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL/FLR2X-B wire with black insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0001ZXJ - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0001ZXJ
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001ZXJ
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJ) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL/FLR2X-B wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL/FLR2X-B wire with black insulation

Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001ZXJ) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its 3.524" (89.5 mm) black 16 AWG GXL/FLR2X-B wire leads with 0.25" (6.35 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 3.524" (89.5 mm) wire leads with 0.25" (6.35 mm) end strips 16 AWG GXL/FLR2X-B wire with black insulation

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1135106-FHAC0001ZXJ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1135106-FHAC0001ZXJ
Circuit Protection - Fuseholders 1135106-FHAC0001ZXJ
Win Source Part Number: 1135106-FHAC0001ZXJ Category: Circuit Protection>Fuseholde rs Series: FHAC Termination Style: Wire Leads Package: Bulk For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Number of Circuits: 1 Voltage: 32V Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): FHAC 0001 ZXJ; FHAC-0001-ZXJ; FHAC0001ZXJ.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A HTSUS: 8538.90.8180 Mfr: Littelfuse Inc. Other Names: -1024-FHAC0001ZXJ,F3 209

Win Source Part Number: 1135106-FHAC0001ZXJ
Category: Circuit Protection>Fuseholders
Series: FHAC
Termination Style: Wire Leads
Package: Bulk
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Number of Circuits: 1
Voltage: 32V
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): FHAC 0001 ZXJ; FHAC-0001-ZXJ; FHAC0001ZXJ.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
HTSUS: 8538.90.8180
Mfr: Littelfuse Inc.
Other Names: -1024-FHAC0001ZXJ,F3209

Buy Now Datasheet
Littelfuse FHAC0001ZXJ ATO®/ATC In-Line Fuse Holder Cover, 3.5
Chanhassen, MN, United States
Littelfuse FHAC0001ZXJ ATO®/ATC In-Line Fuse Holder Cover, 3.5" 16 Ga. Black Leads
46449
Littelfuse FHAC0001ZXJ ATO®/ATC In-Line Fuse Holder Cover, 3.5" 16 Ga. Black Leads 46449
Littelfuse FHAC0001ZXJ ATO ATC In-Line Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Fuse Holder for ATO/ATC Fuses Black GXL Wire Leads: 3.5" x 2
  • Littelfuse FHAC0001ZXJ ATO ATC In-Line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Fuse Holder for ATO/ATC Fuses
  • Black GXL Wire
  • Leads: 3.5" x 2
Supplier's Site Datasheet
Fuseholders - F3209-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3209-ND
Fuseholders F3209-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 56P4171 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
56P4171
Fuse Holder, In Line; Fuse Holder Type Littelfuse 56P4171
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO FHAC Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse - 17AC9840 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse
17AC9840
Fuse Holder, 20A, 32V, Wire Leaded; Fuse Holder Type Littelfuse 17AC9840
FUSE HOLDER, 20A, 32V, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:32V; Voltage RoHS Compliant: Yes

FUSE HOLDER, 20A, 32V, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:32V; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number FHAC0001ZXJ 1135106-FHAC0001ZXJ 46449 F3209-ND 56P4171
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Circuit Protection - Fuseholders Littelfuse FHAC0001ZXJ ATO®/ATC In-Line Fuse Holder Cover, 3.5" 16 Ga. Black Leads Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-709LT -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 2165373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (A1)
View Details
Fuse Holder - 15184 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers