Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0002ZXJD

Description
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002ZXJD) is compatible with ATO® blade fuses up to 30A (sold separately). Its 4" (101.6 mm) purple UL 3266 wire leads with 0.315" (8 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 4" (101.6 mm) wire leads with 0.315" (8 mm) end strips UL 3266 wire with purple insulation
Request a Quote Datasheet
Description
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002ZXJD) is compatible with ATO® blade fuses up to 30A (sold separately). Its 4" (101.6 mm) purple UL 3266 wire leads with 0.315" (8 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 4" (101.6 mm) wire leads with 0.315" (8 mm) end strips UL 3266 wire with purple insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0002ZXJD - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0002ZXJD
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0002ZXJD
Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002ZXJD) is compatible with ATO® blade fuses up to 30A (sold separately). Its 4" (101.6 mm) purple UL 3266 wire leads with 0.315" (8 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 4" (101.6 mm) wire leads with 0.315" (8 mm) end strips UL 3266 wire with purple insulation

Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty configuration (FHAC0002ZXJD) is compatible with ATO® blade fuses up to 30A (sold separately). Its 4" (101.6 mm) purple UL 3266 wire leads with 0.315" (8 mm) end strips make in-line installation simple. Accepts ATO® blade fuses (sold separately) up to 30A 4" (101.6 mm) wire leads with 0.315" (8 mm) end strips UL 3266 wire with purple insulation

Supplier's Site Datasheet
Fuseholders - FHAC0002ZXJD-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
FHAC0002ZXJD-ND
Fuseholders FHAC0002ZXJD-ND
Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 30A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHAC0002ZXJD FHAC0002ZXJD-ND
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - A96972-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Power Fuses Fuse Holders/Fuse Bases - VCB10Mini -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 1000 volts
View Details
Fuseholders - 486-1155-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Panel Mount
View Details
2 suppliers