The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014150) comes with a pre-loaded 150-amp MEGA® fuse. Includes a 150-amp MEGA® fuse
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 880014150 |
| Product Name | 70 V Bolt-Down Sealed Water-Resistant Fuse Holder |
| Normal Operating Current | 131 amps |