Littelfuse, Inc. Circuit Protection - Fuseholders FH3P

Description
Win Source Part Number: 1058389-FH3P Category: Circuit Protection>Fuseholde rs Series: FH3 Package: Bulk Fuse Type: Cartridge Fuseholder Type: Block Number of Circuits: 1 Voltage: 600V Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.90.8585 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1058389-FH3P Category: Circuit Protection>Fuseholde rs Series: FH3 Package: Bulk Fuse Type: Cartridge Fuseholder Type: Block Number of Circuits: 1 Voltage: 600V Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.90.8585 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1058389-FH3P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1058389-FH3P
Circuit Protection - Fuseholders 1058389-FH3P
Win Source Part Number: 1058389-FH3P Category: Circuit Protection>Fuseholde rs Series: FH3 Package: Bulk Fuse Type: Cartridge Fuseholder Type: Block Number of Circuits: 1 Voltage: 600V Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.90.8585 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1058389-FH3P
Category: Circuit Protection>Fuseholders
Series: FH3
Package: Bulk
Fuse Type: Cartridge
Fuseholder Type: Block
Number of Circuits: 1
Voltage: 600V
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.90.8585
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuse Holders
Product Number 1058389-FH3P
Product Name Circuit Protection - Fuseholders
Normal Operating Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
1 Pole Fuse Holder - 1492-FB1C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0600-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details