Littelfuse, Inc. Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses FHM20200Z

Description
The Add-A-Circuit® Series 32V Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200Z) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. Compatible with MICRO2® blade fuses up to 10 amps (sold separately) 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
The Add-A-Circuit® Series 32V Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200Z) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. Compatible with MICRO2® blade fuses up to 10 amps (sold separately) 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses - FHM20200Z - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses
FHM20200Z
Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses FHM20200Z
The Add-A-Circuit® Series 32V Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200Z) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. Compatible with MICRO2® blade fuses up to 10 amps (sold separately) 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

The Add-A-Circuit® Series 32V Fuse Holder for MICRO2® Fuses is designed to allow easy installation of additional circuits without any cutting or splicing, which is typically necessary to prevent voiding a new vehicle warranty. The fuse tap turns a single fuse slot into two slots so you can protect the new accessory circuit as well as the existing circuit. This MICRO2® Add-A-Circuit® fuse tap (FHM20200Z) features a 16 AWG GXL wire lead with butt splice connectors for easy wiring. Compatible with MICRO2® blade fuses up to 10 amps (sold separately) 16 AWG GXL wire lead with red insulation Butt splice connectors ensure easy wiring UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - F11240-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11240-ND
Fuseholders F11240-ND
Fuse Holder 10A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 10A 1 Circuit Blade Free Hanging (In-Line)

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHM20200Z F11240-ND
Product Name Fuse Holder for MINI®, Low Profile MINI®, or MICRO2® Fuses Fuseholders
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
Fuse Holder - 10568324 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 820560-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details