Littelfuse, Inc. FHJ - JCASE® FHJ FHJC1002G

Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - FHJC1002G - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
FHJC1002G
FHJ - JCASE® FHJ FHJC1002G
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002G) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuse Holders - 1740617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740617
Fuse Holders 1740617
Holdr, JCase w/cover 8AWG standard

Holdr, JCase w/cover 8AWG standard

Supplier's Site
Fuse Holders - 1740206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740206
Fuse Holders 1740206
Holdr, JCase w/cover 8AWG standard

Holdr, JCase w/cover 8AWG standard

Supplier's Site
Littelfuse FHJC1002G Inline JCASE® Fuse Holder - 46150 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse FHJC1002G Inline JCASE® Fuse Holder
46150
Littelfuse FHJC1002G Inline JCASE® Fuse Holder 46150
Littlefuse FHJ10022G JCASE Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included 8 Ga. GXL wires, 4" leads For use with low-profile or standard JCASE fuses Standard thru-hole mounting Temp. Range: -40°F (-40°C) to 257°F (125°C)
  • Littlefuse FHJ10022G JCASE Fuse Holders
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Cover included
  • 8 Ga. GXL wires, 4" leads
  • For use with low-profile or standard JCASE fuses
  • Standard thru-hole mounting
  • Temp. Range: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Fuseholders - F6109-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6109-ND
Fuseholders F6109-ND
Fuse Holder 60A 58V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 58V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number FHJC1002G 1740617 46150 F6109-ND
Product Name FHJ - JCASE® FHJ Fuse Holders Littelfuse FHJC1002G Inline JCASE® Fuse Holder Fuseholders
Normal Operating Current 45 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 942272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Auto Fuses Auto In-line fuse holders - VF-211SH -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details