Littelfuse, Inc. Class CD Indicating Fuse Block LFC600603CID

Description
DIN Rail (snap-to-release) mountable optional Universal mounting holes make for easy replacement Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces resistance and heat Non DIN Rail fuse blocks have interlocking feature allowing ganging to produce a fuseblock with any number of poles Covers available for most amperages
Request a Quote Datasheet
Description
DIN Rail (snap-to-release) mountable optional Universal mounting holes make for easy replacement Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces resistance and heat Non DIN Rail fuse blocks have interlocking feature allowing ganging to produce a fuseblock with any number of poles Covers available for most amperages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class CD Indicating Fuse Block - LFC600603CID - Littelfuse, Inc.
Rosemont, IL, United States
Class CD Indicating Fuse Block
LFC600603CID
Class CD Indicating Fuse Block LFC600603CID
DIN Rail (snap-to-release) mountable optional Universal mounting holes make for easy replacement Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces resistance and heat Non DIN Rail fuse blocks have interlocking feature allowing ganging to produce a fuseblock with any number of poles Covers available for most amperages

DIN Rail (snap-to-release) mountable optional Universal mounting holes make for easy replacement Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces resistance and heat Non DIN Rail fuse blocks have interlocking feature allowing ganging to produce a fuseblock with any number of poles Covers available for most amperages

Supplier's Site
Fuseholders - 5666-LFC600603CID-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 60A 600V 3 Circuit Cartridge DIN Rail

Fuse Block 60A 600V 3 Circuit Cartridge DIN Rail

Buy Now Datasheet
Cartridge Fuse Holder, 60A, 600Vac/vdc; Fuse Holder Type Littelfuse - 57T9623 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 60A, 600Vac/vdc; Fuse Holder Type Littelfuse
57T9623
Cartridge Fuse Holder, 60A, 600Vac/vdc; Fuse Holder Type Littelfuse 57T9623
CARTRIDGE FUSE HOLDER, 60A, 600VAC/VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:10mm x 38mm; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 60A, 600VAC/VDC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:10mm x 38mm; Holder Terminals:Box Lug; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFC600603CID 5666-LFC600603CID-ND 57T9623
Product Name Class CD Indicating Fuse Block Fuseholders Cartridge Fuse Holder, 60A, 600Vac/vdc; Fuse Holder Type Littelfuse
Normal Operating Current 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - VF-SMH256 -  - VICFUSE
Specs
Normal Operating Current 0.0620 to 10 amps
Rated Operating Voltage 125 to 250 volts
View Details
Fuse Holders - 1739902 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
3 suppliers