Littelfuse, Inc. 80V Battery-Mounted Fuse Holder with Studs FHZ00863

Description
The 80V ZCASE® BMZS Series 3-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp and 3 pre-installed M10 insulated studs, which allows the installation of 3 ZCASE® M10 fuses (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base with 3 M10 insulated studs allows you to connect 3 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A
Request a Quote Datasheet
Description
The 80V ZCASE® BMZS Series 3-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp and 3 pre-installed M10 insulated studs, which allows the installation of 3 ZCASE® M10 fuses (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base with 3 M10 insulated studs allows you to connect 3 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Battery-Mounted Fuse Holder with Studs - FHZ00863 - Littelfuse, Inc.
Rosemont, IL, United States
80V Battery-Mounted Fuse Holder with Studs
FHZ00863
80V Battery-Mounted Fuse Holder with Studs FHZ00863
The 80V ZCASE® BMZS Series 3-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp and 3 pre-installed M10 insulated studs, which allows the installation of 3 ZCASE® M10 fuses (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base with 3 M10 insulated studs allows you to connect 3 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A

The 80V ZCASE® BMZS Series 3-Position Forged Battery-Mounted Fuse Holder Kit comes with a 3-position base featuring a built-in battery clamp and 3 pre-installed M10 insulated studs, which allows the installation of 3 ZCASE® M10 fuses (sold separately) on a stud-style power source. The kit also comes with a protective cover that carries a UL 94 rating to help prevent accidental contact with the fuse and battery terminal. A 3-position base with 3 M10 insulated studs allows you to connect 3 ZCASE® M10 high-current fuses (sold separately) Included 3-position fuse holder cover helps protect against contact with the fuses and battery terminal Maximum continuous current of 325 A

Supplier's Site Datasheet
Fuseholders - 5346-FHZ00863-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHZ00863-ND
Fuseholders 5346-FHZ00863-ND
CVP FUSE HOLDER

CVP FUSE HOLDER

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHZ00863 5346-FHZ00863-ND
Product Name 80V Battery-Mounted Fuse Holder with Studs Fuseholders
Normal Operating Current 325 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - EK6500-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Holders - V-13(207HU) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical - FEU (Med) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details