Littelfuse, Inc. In-Line Watertight Double Pole Midget Fuse Holder LEXAYCS

Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet
Description
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Watertight Double Pole Midget Fuse Holder - LEXAYCS - Littelfuse, Inc.
Rosemont, IL, United States
In-Line Watertight Double Pole Midget Fuse Holder
LEXAYCS
In-Line Watertight Double Pole Midget Fuse Holder LEXAYCS
The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically -welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommo dates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

The Littelfuse 600 V in-line watertight fuse holders are the ideal answer for all high humidity and corrosive environments where fuses are required. Available in both breakaway and non-breakaway, single and double pole versions, these fuse holders allow maximum flexibility for any application. Watertight-Internal O-ring provides watertight seal Superior terminal seeds-Ultrasonically-welded terminals provide maximum strength and eliminate leaking at terminals. Break-Resistant- Fiberglass –reinforced polymer body resists damage from dropping or impact much better than phenolic look-alikes. Flexible terminations-Accommodates a wide range of stranded or solid copper or aluminum conductors, with either crimp or screw terminals. One and two-pole models available to accommodate system voltages up to 600 V.

Supplier's Site Datasheet
Fuse Holder - 12535412 - Radwell International
Willingboro, NJ, United States
Fuse Holder
12535412
Fuse Holder 12535412
DOUBLE POLE WATERTIGHT INLINE FUSE HOLDER, AMPS(30)--VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY

DOUBLE POLE WATERTIGHT INLINE FUSE HOLDER, AMPS(30)--VOLTS(600VAC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuse Holders Fuse Holders
Product Number LEXAYCS 12535412
Product Name In-Line Watertight Double Pole Midget Fuse Holder Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
Fuse Block - 1491-R165 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - A56993-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details