Littelfuse, Inc. 70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014300

Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014300) comes with a pre-loaded 300-amp MEGA® fuse. Includes a 300 A MEGA® fuse
Request a Quote Datasheet
Description
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014300) comes with a pre-loaded 300-amp MEGA® fuse. Includes a 300 A MEGA® fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 V Bolt-Down Sealed Water-Resistant Fuse Holder - 880014300 - Littelfuse, Inc.
Rosemont, IL, United States
70 V Bolt-Down Sealed Water-Resistant Fuse Holder
880014300
70 V Bolt-Down Sealed Water-Resistant Fuse Holder 880014300
The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014300) comes with a pre-loaded 300-amp MEGA® fuse. Includes a 300 A MEGA® fuse

The MEGA® SN Series 70 V Bolt-Down Sealed Water-Resistant Fuse Holder is an ideal solution for high-current, in-line, main or branch circuit protection in harsh or hazardous environments. AssureLatch™ sealed positive latching technology is used to ensure a water-resistant and ignition protected fuse holder design. A waterproof fuse compartment inside the fuse holder assembly protects against fuse corrosion.The base features an M6 mounting hole and an M6 mounting slot for secure attachment, and it boasts a footprint that matches similar fuse holders, which makes switching from an unsealed to sealed fuse holder simple. A built-in tether between the fuse holder base and cover keeps the components together during servicing.This fuse holder (880014300) comes with a pre-loaded 300-amp MEGA® fuse. Includes a 300 A MEGA® fuse

Supplier's Site Datasheet
Fuseholders - 5346-880014300-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 300A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 300A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 880014300 5346-880014300-ND
Product Name 70 V Bolt-Down Sealed Water-Resistant Fuse Holder Fuseholders
Normal Operating Current 225 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 250V 30 A Fuse Block - 1491-R226 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-11(206D) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0548-000 - TE Connectivity
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details