Littelfuse, Inc. FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001LXN

Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001LXN) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its black 16 AWG GXL wire leads make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 16 AWG GXL wire with black insulation
Request a Quote Datasheet
Description
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001LXN) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its black 16 AWG GXL wire leads make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 16 AWG GXL wire with black insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHAC - 32V Waterproof In-Line Fuse Holder - FHAC0001LXN - Littelfuse, Inc.
Rosemont, IL, United States
FHAC - 32V Waterproof In-Line Fuse Holder
FHAC0001LXN
FHAC - 32V Waterproof In-Line Fuse Holder FHAC0001LXN
Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001LXN) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its black 16 AWG GXL wire leads make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 16 AWG GXL wire with black insulation

Quickly add circuit protection for accessory lighting, panel displays, and electronics using the ATO® FHAC Series 32V Standard-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This standard-duty configuration (FHAC0001LXN) is compatible with ATO® blade fuses from 1A to 20A (sold separately). Its black 16 AWG GXL wire leads make in-line installation simple. Accepts ATO® blade fuses (sold separately) from 1A to 20A 16 AWG GXL wire with black insulation

Supplier's Site Datasheet
Fuseholders - F11990-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11990-ND
Fuseholders F11990-ND
Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHAC0001LXN F11990-ND
Product Name FHAC - 32V Waterproof In-Line Fuse Holder Fuseholders
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 55167737 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - FAF Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Street Lighting Fuse Boxes - 233748-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details