Littelfuse, Inc. FHJ - JCASE® FHJ FHJC2002G

Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002G) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002G) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - FHJC2002G - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
FHJC2002G
FHJ - JCASE® FHJ FHJC2002G
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002G) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC2002G) features red 8 AWG GXL leads and built-in mounting brackets for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments Built-in mounting bracket for simple installation 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuseholders - FHJC2002G-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
FHJC2002G-ND
Fuseholders FHJC2002G-ND
Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHJC2002G FHJC2002G-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Holder-Lugs or THM - 3526 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 3 x 10 mm, Fingergrip, Screw - FRM-A - SCHURTER Inc
Specs
Normal Operating Current 8 amps
Rated Operating Voltage 125 to 250 volts
Mounting Panel Mount; Panel mount, Rear Side
View Details
Street Lighting Fuse Boxes - CS0601-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details