Littelfuse, Inc. Class CC DIN-Releasable Fuse Block L60030C-3SQDINR

Description
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.
Datasheet
Description
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class CC DIN-Releasable Fuse Block - L60030C-3SQDINR - Littelfuse, Inc.
Rosemont, IL, United States
Class CC DIN-Releasable Fuse Block
L60030C-3SQDINR
Class CC DIN-Releasable Fuse Block L60030C-3SQDINR
Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.

Littelfuse DIN series Class CC, G and Midget fuse blocks have integral DIN rail mounting capabilities that allow secure mounting to 35mm "hat" type DIN rails. New releasable mechanism allows installation and removal of block without removing adjacent components on DIN rail. Electrical panel builders and machine builders no longer need to use mounting adapters, saving assembly time and related costs. Spring-free mechanism allows for easy installation and removal. Integral DIN rail mounting reduces assembly time. Quick-Connect terminals accommodate side or top connection. Class CC and G versions ensure branch circuit protection compliance.

Supplier's Site Datasheet
LF Fuseblocks and Holders - L60030C-3SQDINR - Galco Industrial Electronics
Madison Heights, MI, United States
LF Fuseblocks and Holders
L60030C-3SQDINR
LF Fuseblocks and Holders L60030C-3SQDINR
ACS600V CLS CC 30A 3 POLE DINMNT RLS

ACS600V CLS CC 30A 3 POLE DINMNT RLS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders
Product Number L60030C-3SQDINR L60030C-3SQDINR
Product Name Class CC DIN-Releasable Fuse Block LF Fuseblocks and Holders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0564-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Vertical Fuse Entry Standard Auto Blade-THM - 3560 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details