Littelfuse, Inc. 155 - ATO® 155 868-062-000

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 868-062-000 - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
868-062-000
155 - ATO® 155 868-062-000
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-2 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-2 flammability rating

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1334787-868-062-000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1334787-868-062-000
Circuit Protection - Fuseholders 1334787-868-062-000
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334787-868-062-000 Category: Circuit Protection>Fuseholde rs Packaging: Bulk For Use With/Related Products: ATC, ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Number of Circuits: 1 Voltage: 32V Standard Package: 2,500 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable HTSUS: 8538.90.8180 Other Part Number: 868062000,868-062-00 0-ND,F5224,-868-062- 000 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334787-868-062-000
Category: Circuit Protection>Fuseholders
Packaging: Bulk
For Use With/Related Products: ATC, ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Number of Circuits: 1
Voltage: 32V
Standard Package: 2,500
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Other Part Number: 868062000,868-062-000-ND,F5224,-868-062-000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuseholders - F5224-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5224-ND
Fuseholders F5224-ND
Fuse Holder 32V 1 Circuit Blade Panel Mount

Fuse Holder 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Panel Mount Fuse Holder Housing, Ato; Fuse Holder Type Littelfuse - 14C7728 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Fuse Holder Housing, Ato; Fuse Holder Type Littelfuse
14C7728
Panel Mount Fuse Holder Housing, Ato; Fuse Holder Type Littelfuse 14C7728
PANEL MOUNT FUSE HOLDER HOUSING, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:32V RoHS Compliant: Yes

PANEL MOUNT FUSE HOLDER HOUSING, ATO; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:ATO Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 868-062-000 1334787-868-062-000 F5224-ND 14C7728
Product Name 155 - ATO® 155 Circuit Protection - Fuseholders Fuseholders Panel Mount Fuse Holder Housing, Ato; Fuse Holder Type Littelfuse
Mounting In-Line Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

IFM Fuse Holder - 1492-IFMFH1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Auto Fuses Auto In-line fuse holders - VF-707C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers