Littelfuse, Inc. 155 - ATO® 155 868-062-000UL

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder UL Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-0 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-0 flammability rating
Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder UL Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-0 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-0 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 868-062-000UL - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
868-062-000UL
155 - ATO® 155 868-062-000UL
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder UL Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-0 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-0 flammability rating

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder UL Body is a component part of the ATO® 155 Series fuse holder that accepts ATO® and FKS blade-style fuses (sold separately). The body carries a UL 94 V-0 flammability rating and features mounting arms for simple panel-mounting. Accepts ATO® and FKS blade-style fuses (sold separately) UL 94 V-0 flammability rating

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 868-062-000UL
Product Name 155 - ATO® 155
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000734 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - V-12(206HU) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 125 to 250 volts
View Details
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0566-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details