Littelfuse, Inc. Class H Indicating Fuse Blocks LFH250301S

Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Request a Quote Datasheet
Description
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class H Indicating Fuse Blocks - LFH250301S - Littelfuse, Inc.
Rosemont, IL, United States
Class H Indicating Fuse Blocks
LFH250301S
Class H Indicating Fuse Blocks LFH250301S
The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses to be inserted. Note: For reinforcing clips on Class H blocks rated 30-60 amp, add "R" suffix to connector type Indication offered on most 250V and 600V versions DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed) Universal mounting holes make for easy replacement Clip designs maximize electrical contact and minimize heat rise Reinforcing clips are standard on all Class H fuse blocks rated 100 A and higher.

Supplier's Site Datasheet
Fuseholders - 5666-LFH250301S-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 250V 1 Circuit Cartridge DIN Rail

Fuse Block 30A 250V 1 Circuit Cartridge DIN Rail

Buy Now Datasheet
Cartridge Fuse Holder, 1P, 30A, 250V; Fuse Holder Type Littelfuse - 90T5623 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1P, 30A, 250V; Fuse Holder Type Littelfuse
90T5623
Cartridge Fuse Holder, 1P, 30A, 250V; Fuse Holder Type Littelfuse 90T5623
CARTRIDGE FUSE HOLDER, 1P, 30A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:250V RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 1P, 30A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Class H; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number LFH250301S 5666-LFH250301S-ND 90T5623
Product Name Class H Indicating Fuse Blocks Fuseholders Cartridge Fuse Holder, 1P, 30A, 250V; Fuse Holder Type Littelfuse
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-66 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2624257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuse Holder - 334175 - Radwell International
Allen-Bradley / Rockwell Automation
View Details