Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Bolt-Down Single Fuse Holders - Series: MEGA-SN - 880015 880015

Description
The SN-MEGA is a high amperage in-line fuse holder with sealed positive latching technology. The fuse holder base and cover are secured together with AssureLatch™ technology to form a water resistant and ignition protected assembly. Covers are retained to the base with a built in tether to ensure there are no missing components during servicing. Bases feature thru-hole provisions to ensure that the unit is mounted securely to the application and features a footprint identical to similar fuse holders which allows for change-over from existing unsealed technology. Provides high amperage, in-line, main or branch Circuit Protection in harsh or hazardous environments Waterproof/sealed fuse compartment provides protection from fuse corrosion Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads All stainless steel hardware and tin-plated 100% pure copper optimize long-term corrosion protection Allows dielectric spray on cable terminals without compromising fuse connections Cover retention ensured through integrated tether AssureLatch™ technology for worry-free positive latching Available with custom pre-loaded fuses
Datasheet
Description
The SN-MEGA is a high amperage in-line fuse holder with sealed positive latching technology. The fuse holder base and cover are secured together with AssureLatch™ technology to form a water resistant and ignition protected assembly. Covers are retained to the base with a built in tether to ensure there are no missing components during servicing. Bases feature thru-hole provisions to ensure that the unit is mounted securely to the application and features a footprint identical to similar fuse holders which allows for change-over from existing unsealed technology. Provides high amperage, in-line, main or branch Circuit Protection in harsh or hazardous environments Waterproof/sealed fuse compartment provides protection from fuse corrosion Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads All stainless steel hardware and tin-plated 100% pure copper optimize long-term corrosion protection Allows dielectric spray on cable terminals without compromising fuse connections Cover retention ensured through integrated tether AssureLatch™ technology for worry-free positive latching Available with custom pre-loaded fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Bolt-Down Single Fuse Holders - Series: MEGA-SN - 880015 - 880015 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Bolt-Down Single Fuse Holders - Series: MEGA-SN - 880015
880015
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Bolt-Down Single Fuse Holders - Series: MEGA-SN - 880015 880015
The SN-MEGA is a high amperage in-line fuse holder with sealed positive latching technology. The fuse holder base and cover are secured together with AssureLatch™ technology to form a water resistant and ignition protected assembly. Covers are retained to the base with a built in tether to ensure there are no missing components during servicing. Bases feature thru-hole provisions to ensure that the unit is mounted securely to the application and features a footprint identical to similar fuse holders which allows for change-over from existing unsealed technology. Provides high amperage, in-line, main or branch Circuit Protection in harsh or hazardous environments Waterproof/sealed fuse compartment provides protection from fuse corrosion Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads All stainless steel hardware and tin-plated 100% pure copper optimize long-term corrosion protection Allows dielectric spray on cable terminals without compromising fuse connections Cover retention ensured through integrated tether AssureLatch™ technology for worry-free positive latching Available with custom pre-loaded fuses

The SN-MEGA is a high amperage in-line fuse holder with sealed positive latching technology. The fuse holder base and cover are secured together with AssureLatch™ technology to form a water resistant and ignition protected assembly. Covers are retained to the base with a built in tether to ensure there are no missing components during servicing. Bases feature thru-hole provisions to ensure that the unit is mounted securely to the application and features a footprint identical to similar fuse holders which allows for change-over from existing unsealed technology. Provides high amperage, in-line, main or branch Circuit Protection in harsh or hazardous environments Waterproof/sealed fuse compartment provides protection from fuse corrosion Ignition protected to SAE J1171 and ISO 8846 for installation in a battery box or on vehicles carrying hazardous loads All stainless steel hardware and tin-plated 100% pure copper optimize long-term corrosion protection Allows dielectric spray on cable terminals without compromising fuse connections Cover retention ensured through integrated tether AssureLatch™ technology for worry-free positive latching Available with custom pre-loaded fuses

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 880015
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - Bolt-Down Single Fuse Holders - Series: MEGA-SN - 880015
Normal Operating Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 55167737 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - V-71 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 to 12 volts
View Details
Snap-In PC Fuse Clip w/out Orientation Leg - 3515 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0558-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details