Littelfuse, Inc. Fuseholders L60030M3C

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 5666-L60030M3C-ND - DigiKey
Thief River Falls, MN, United States
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse - 18M9178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse
18M9178
Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse 18M9178
FUSE BLOCK, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, 10.3 X 38MM, SCREW MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:Midget; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:POWR-GARD LF Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 5666-L60030M3C-ND 18M9178
Product Name Fuseholders Fuse Block, 10.3 X 38Mm, Screw Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details