Littelfuse, Inc. 155 - ATO® 155 913-008

Description
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel
Datasheet
Description
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 913-008 - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
913-008
155 - ATO® 155 913-008
A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel

A component part of the ATO® 155 32V Stackable In-Line Panel-Mount Fuse Holder, the Crimp Terminal with Insulation Grip (913-008) accepts 14 gauge wire and is made of tin-plated brass for corrosion resistance. This configuration comes packaged in a reel. Component part for the ATO® 155 Series fuse holder Accepts 14 gauge wire (not included) Tin-plated brass material for corrosion resistance Interleaf Reel

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 913-008
Product Name 155 - ATO® 155
Mounting In-Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 2 3AG Fuses - 3537 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
2 Pole Fuse Holder - 1492-FB2C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - BM3997-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details