Littelfuse, Inc. 32V Battery-Mounted Fuse Holder with Busbar FHZ410

Description
The ZCASE® BMZB Series 32V 4-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 4-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 4-pole fuse holder is designed to be used as a battery strap to connect the positive posts of 2 Group 31 batteries Provides 4 individual fused outputs in a convenient linear setup
Request a Quote
Description
The ZCASE® BMZB Series 32V 4-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 4-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 4-pole fuse holder is designed to be used as a battery strap to connect the positive posts of 2 Group 31 batteries Provides 4 individual fused outputs in a convenient linear setup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FHZ410 is a 4-position battery-mounted fuse holder with an integrated busbar, designed to mount directly to post-style battery terminals and provide localized circuit protection for applications such as connecting the positive posts of two Group 31 batteries. It supports M8 ZCASE™ fuses and is rated for a maximum continuous current of 400A and a maximum continuous voltage of 32V. The housing is made of PBT (UL 94 V-0), the base material is PPA-GF30 (UL 94 V-0), and the busbar and terminals are tin-plated copper alloy. It operates from -40°C to 85°C and includes a plastic cover and overmolded housing for wire routing clearance.

Datasheet Summary
Powered by GS/AI

The FHZ410 is a 4-position battery-mounted fuse holder with an integrated busbar, designed to mount directly to post-style battery terminals and provide localized circuit protection for applications such as connecting the positive posts of two Group 31 batteries. It supports M8 ZCASE™ fuses and is rated for a maximum continuous current of 400A and a maximum continuous voltage of 32V. The housing is made of PBT (UL 94 V-0), the base material is PPA-GF30 (UL 94 V-0), and the busbar and terminals are tin-plated copper alloy. It operates from -40°C to 85°C and includes a plastic cover and overmolded housing for wire routing clearance.

Suppliers

Company
Product
Description
Supplier Links
32V Battery-Mounted Fuse Holder with Busbar - FHZ410 - Littelfuse, Inc.
Rosemont, IL, United States
32V Battery-Mounted Fuse Holder with Busbar
FHZ410
32V Battery-Mounted Fuse Holder with Busbar FHZ410
The ZCASE® BMZB Series 32V 4-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 4-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 4-pole fuse holder is designed to be used as a battery strap to connect the positive posts of 2 Group 31 batteries Provides 4 individual fused outputs in a convenient linear setup

The ZCASE® BMZB Series 32V 4-Position Battery-Mounted Fuse Holder with Busbar allows you to mount fusing directly to a post-style battery terminal. Thanks to an integrated busbar, which consolidates complex wiring around a battery system, this high-amp, 4-pole fuse holder offers a compact solution that eliminates or reduces the need for additional wiring.By creating additional fusing locations outside of the main fuse box, the battery-mounted fuse holder helps reduce cabling and assembly time and provides localized circuit protection without modifying the existing battery harness.This multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 4-pole fuse holder is designed to be used as a battery strap to connect the positive posts of 2 Group 31 batteries Provides 4 individual fused outputs in a convenient linear setup

Supplier's Site Datasheet
Littelfuse FHZ410 ZCASE BMZB Series Battery Mount Fuse Holder, 4-Position, with Busbar, 400A, 32VDC - 45628 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse FHZ410 ZCASE BMZB Series Battery Mount Fuse Holder, 4-Position, with Busbar, 400A, 32VDC
45628
Littelfuse FHZ410 ZCASE BMZB Series Battery Mount Fuse Holder, 4-Position, with Busbar, 400A, 32VDC 45628
The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional wiring. Littelfuse FHZ410 ZCASE BMZB Series Battery Mount Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse The Battery Mount ZCASE Fuse Holder with Busbar (BMZB) series allows you to mount fusing directly to a post-style battery terminal Designed to mate with M6 ZCASE fuses Battery clamp oriented to provide clearance for wire routing Specifically designed to relocate circuit protection closer to a vehicle battery The 4-position holder is designed to be used as a battery strap to connect the positive posts of two Group 31 batteries The 4-position holder also provides 4 individual fused outputs in a convenient linear setup Plastic overmolded cover included Operating Temperature: -40°F ( -40°C) to 185°F (85°C) Input Terminals: Positive Battery Post Output Terminals: M8 See related SMZ Series, FHZ Series & BMZ Series for additional ZCASE Fuse Options

The Battery Mount ZCASE Fuse Holder (BMZB) offers a compact solution with an integrated busbar, which consolidates complex wiring around a battery system, eliminating or reducing the need for additional wiring.

  • Littelfuse FHZ410 ZCASE BMZB Series Battery Mount Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • The Battery Mount ZCASE Fuse Holder with Busbar (BMZB) series allows you to mount fusing directly to a post-style battery terminal
  • Designed to mate with M6 ZCASE fuses
  • Battery clamp oriented to provide clearance for wire routing
  • Specifically designed to relocate circuit protection closer to a vehicle battery
  • The 4-position holder is designed to be used as a battery strap to connect the positive posts of two Group 31 batteries
  • The 4-position holder also provides 4 individual fused outputs in a convenient linear setup
  • Plastic overmolded cover included
  • Operating Temperature: -40°F ( -40°C) to 185°F (85°C)
  • Input Terminals: Positive Battery Post
  • Output Terminals: M8
  • See related SMZ Series, FHZ Series & BMZ Series for additional ZCASE Fuse Options
Supplier's Site Datasheet
Fuseholders - 5346-FHZ410-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
5346-FHZ410-ND
Fuseholders 5346-FHZ410-ND
Fuse Holder 400A 32V 4 Circuit Bolt Down Chassis Mount

Fuse Holder 400A 32V 4 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number FHZ410 45628 5346-FHZ410-ND
Product Name 32V Battery-Mounted Fuse Holder with Busbar Littelfuse FHZ410 ZCASE BMZB Series Battery Mount Fuse Holder, 4-Position, with Busbar, 400A, 32VDC Fuseholders
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-ACU -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow - 3588-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0566-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details