Littelfuse, Inc. FHJ - JCASE® FHJ FHJC1002L

Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002L) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet
Description
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002L) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FHJ - JCASE® FHJ - FHJC1002L - Littelfuse, Inc.
Rosemont, IL, United States
FHJ - JCASE® FHJ
FHJC1002L
FHJ - JCASE® FHJ FHJC1002L
Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002L) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Easily install a JCASE® cartridge fuse up to 60 amps (sold separately) using the JCASE® FHJ Series 32V In-Line Cartridge Fuse Holder. The JCASE® FHJ Series fuse holder features black TPV housing with a UL 94 V-0 flammability rating and comes with tin-plated copper alloy contacts for reliable fuse installation. This model of the in-line fuse holder (FHJC1002L) features red 8 AWG GXL leads for simple installation and an integrated cover for added protection in harsh environments. Compatible with JCASE® fuses up to 60 amps (fuse sold separately) Integrated cover offers added protection in harsh environments 4" (102 mm) 8 AWG GXL leads with red insulation 0.35" (9 mm) end strips

Supplier's Site Datasheet
Fuseholders - FHJC1002L-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
FHJC1002L-ND
Fuseholders FHJC1002L-ND
Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Fuse Holder 60A 58V 1 Circuit Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number FHJC1002L FHJC1002L-ND
Product Name FHJ - JCASE® FHJ Fuseholders
Normal Operating Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Fuse Holder - 2287 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CG5320-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details