Littelfuse, Inc. 400 A Bolt-Down Fuse Holders FHZ515

Description
This cover (FHZ515) is a component part of the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415). The protective cover has a UL 94 V-0 flammability rating, making it useable in automotive environments, including commercial vehicles. Compatible with the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415) UL 94 V-0 flammability rating
Datasheet
Description
This cover (FHZ515) is a component part of the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415). The protective cover has a UL 94 V-0 flammability rating, making it useable in automotive environments, including commercial vehicles. Compatible with the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415) UL 94 V-0 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 A Bolt-Down Fuse Holders - FHZ515 - Littelfuse, Inc.
Rosemont, IL, United States
400 A Bolt-Down Fuse Holders
FHZ515
400 A Bolt-Down Fuse Holders FHZ515
This cover (FHZ515) is a component part of the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415). The protective cover has a UL 94 V-0 flammability rating, making it useable in automotive environments, including commercial vehicles. Compatible with the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415) UL 94 V-0 flammability rating

This cover (FHZ515) is a component part of the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415). The protective cover has a UL 94 V-0 flammability rating, making it useable in automotive environments, including commercial vehicles. Compatible with the ZCASE® 4P-5P Series Five-Position Fuse Holder (FHZ415) UL 94 V-0 flammability rating

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number FHZ515
Product Name 400 A Bolt-Down Fuse Holders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Holder - 9863746 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuseholders - 185847-2-ND - DigiKey
Specs
Mounting Panel Mount
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details